Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318553-CY8C4146FNI-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supplier Device Package: 35-WLCSP (2.11x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 35-XFBGA, WLCSP
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C4146FNI-S43
Base Product Number: CY8C4146
RoHS Status: ROHS3 Compliant
ARM Microcontrollers - MCU PSoC4
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318553-CY8C4146FNI-S433T | CY8C4146FNI-S433T |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |