Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4125PVA-482 CY8C4125PVA-482

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916539-CY8C4125PVA-4 82 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4125 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916539-CY8C4125PVA-4 82 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4125 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4125PVA-482 - 916539-CY8C4125PVA-482 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4125PVA-482
916539-CY8C4125PVA-482
Embedded - Embedded - Microcontrollers - CY8C4125PVA-482 916539-CY8C4125PVA-482
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916539-CY8C4125PVA-4 82 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4125 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916539-CY8C4125PVA-482
Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Tray
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Part Status: Obsolete
Family Name: CY8C4125
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 235
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
IC MCU 32BIT 32KB FLASH 28SSOP - 217-CY8C4125PVA-482 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 28SSOP
217-CY8C4125PVA-482
IC MCU 32BIT 32KB FLASH 28SSOP 217-CY8C4125PVA-482
IC MCU 32BIT 32KB FLASH 28SSOP

IC MCU 32BIT 32KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916539-CY8C4125PVA-482 217-CY8C4125PVA-482
Product Name Embedded - Embedded - Microcontrollers - CY8C4125PVA-482 IC MCU 32BIT 32KB FLASH 28SSOP
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 32 KB 4 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.71 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details