PSoC4, ARM Cortex M0+ Microcontroller, Programmable Analog/Digital, CMOS
ARM® Cortex®-M0 PSOC® 4 CY8C4100 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH
PSOC 4
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4125LQI8-483 | CY8C4125LQI8-483 | CY8C4125LQI8-483 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Active |
| Package Type | Other; QFN40 | ||
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 24 MHz | 24 MHz |