Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4124PVA-442 CY8C4124PVA-442

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867830-CY8C4124PVA-4 42 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867830-CY8C4124PVA-4 42 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4124PVA-442 - 867830-CY8C4124PVA-442 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4124PVA-442
867830-CY8C4124PVA-442
Embedded - Embedded - Microcontrollers - CY8C4124PVA-442 867830-CY8C4124PVA-442
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867830-CY8C4124PVA-4 42 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Family Name: CY8C4124 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 235 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867830-CY8C4124PVA-442
Series: Automotive, AEC-Q100, PSOC® 4 CY8C4100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Tray
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Part Status: Obsolete
Family Name: CY8C4124
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 235
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867830-CY8C4124PVA-442
Product Name Embedded - Embedded - Microcontrollers - CY8C4124PVA-442
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers