Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4014SXS-421T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322095-CY8C4014SXS- 421T Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0 Speed: 16MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: CY8C4014 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322095-CY8C4014SXS- 421T Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0 Speed: 16MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: CY8C4014 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322095-CY8C4014SXS-421T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322095-CY8C4014SXS-421T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322095-CY8C4014SXS-421T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322095-CY8C4014SXS- 421T Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0 Speed: 16MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: CY8C4014 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322095-CY8C4014SXS-421T
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0
Speed: 16MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: CY8C4014
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4014SXS-421T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4014SXS-421T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4014SXS-421T
IC MCU 32BIT 16KB FLASH 16SOIC

IC MCU 32BIT 16KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322095-CY8C4014SXS-421T CY8C4014SXS-421T
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz 16 MHz
RAM 16 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details