Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4014SXS-421 CY8C4014SXS-421

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867823-CY8C4014SXS-4 21 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3901, CY8C4014SXS-421-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867823-CY8C4014SXS-4 21 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3901, CY8C4014SXS-421-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4014SXS-421 - 867823-CY8C4014SXS-421 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4014SXS-421
867823-CY8C4014SXS-421
Embedded - Embedded - Microcontrollers - CY8C4014SXS-421 867823-CY8C4014SXS-421
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867823-CY8C4014SXS-4 21 Series: Automotive, AEC-Q100, PSOC® 4 CY8C4000 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-SOIC Core Processor: ARM® Cortex®-M0 Speed: 16MHz Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3901, CY8C4014SXS-421-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867823-CY8C4014SXS-421
Series: Automotive, AEC-Q100, PSOC® 4 CY8C4000
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 16MHz 16KB (16K x 8) FLASH 16-SOIC
Core Processor: ARM® Cortex®-M0
Speed: 16MHz
Package: Tray
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3901, CY8C4014SXS-421-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4014SXS-421 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4014SXS-421
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4014SXS-421
IC MCU 32BIT 16KB FLASH 16SOIC

IC MCU 32BIT 16KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867823-CY8C4014SXS-421 CY8C4014SXS-421
Product Name Embedded - Embedded - Microcontrollers - CY8C4014SXS-421 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz 16 MHz
RAM 16 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers