Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031843-CY8C4014FNI-
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: D/A 1x7b, 1x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.56x1.45)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): CY8C4014SXI-421; CY8C4014PVI-412; CY8C4014LQI-421;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 16KB FLASH 16WLCSP
IC MCU 32BIT 16KB FLASH 16WLCSP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1031843-CY8C4014FNI-421T | 217-CY8C4014FNI-421T | CY8C4014FNI-421T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4014FNI-421T | IC MCU 32BIT 16KB FLASH 16WLCSP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Life Cycle Stage | Active | Obsolete | Removed |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 16 KB | 2 KB | 2 KB |
| ROM Type | Flash; FLASH | Flash |