Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3866LTI-067 CY8C3866LTI-067

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867813-CY8C3866LTI-0 67 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: 8051 Speed: 67MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C3866LTI-067 , -CY8C3866LTI-067
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867813-CY8C3866LTI-0 67 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: 8051 Speed: 67MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C3866LTI-067 , -CY8C3866LTI-067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3866LTI-067 - 867813-CY8C3866LTI-067 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3866LTI-067
867813-CY8C3866LTI-067
Embedded - Embedded - Microcontrollers - CY8C3866LTI-067 867813-CY8C3866LTI-067
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867813-CY8C3866LTI-0 67 Series: PSOC® 3 CY8C38xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: 8051 Speed: 67MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x20b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C3866LTI-067 , -CY8C3866LTI-067

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867813-CY8C3866LTI-067
Series: PSOC® 3 CY8C38xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Core Processor: 8051
Speed: 67MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x20b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C3866
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C3866LTI-067, -CY8C3866LTI-067

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3866LTI-067 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3866LTI-067
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3866LTI-067
IC MCU 8BIT 64KB FLASH 48QFN

IC MCU 8BIT 64KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867813-CY8C3866LTI-067 CY8C3866LTI-067
Product Name Embedded - Embedded - Microcontrollers - CY8C3866LTI-067 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers