Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C3866AXI-040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050721-CY8C3866AXI-0 40 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Standard Package: 90 Catalog: PSOC 3 CY8C38xxx Operating Supply Voltage: 1.71 V ~ 5.5 V Core Size: 8-Bit Connectivity: CAN EBI/EMI I²C LIN SPI UART/USART USB Peripherals: CapSense DMA LCD POR PWM WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b D/A 4x8b Oscillator Type: Internal Family Name: CY8C3866 Alternative Parts (Cross-Reference): ML610Q408P-xxxTBZ03A ; P-IC18F67J60T-I/PF; P-IC18F97J60-I/PF 301; P-IC18F67J60T-I/PF 301; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050721-CY8C3866AXI-0 40 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Standard Package: 90 Catalog: PSOC 3 CY8C38xxx Operating Supply Voltage: 1.71 V ~ 5.5 V Core Size: 8-Bit Connectivity: CAN EBI/EMI I²C LIN SPI UART/USART USB Peripherals: CapSense DMA LCD POR PWM WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b D/A 4x8b Oscillator Type: Internal Family Name: CY8C3866 Alternative Parts (Cross-Reference): ML610Q408P-xxxTBZ03A ; P-IC18F67J60T-I/PF; P-IC18F97J60-I/PF 301; P-IC18F67J60T-I/PF 301; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 050721-CY8C3866AXI-040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
050721-CY8C3866AXI-040
Integrated Circuits(ICs) 050721-CY8C3866AXI-040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050721-CY8C3866AXI-0 40 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Standard Package: 90 Catalog: PSOC 3 CY8C38xxx Operating Supply Voltage: 1.71 V ~ 5.5 V Core Size: 8-Bit Connectivity: CAN EBI/EMI I²C LIN SPI UART/USART USB Peripherals: CapSense DMA LCD POR PWM WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b D/A 4x8b Oscillator Type: Internal Family Name: CY8C3866 Alternative Parts (Cross-Reference): ML610Q408P-xxxTBZ03A ; P-IC18F67J60T-I/PF; P-IC18F97J60-I/PF 301; P-IC18F67J60T-I/PF 301; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050721-CY8C3866AXI-040
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC 3 CY8C38xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 100-LQFP
Manufacturer Device Package: 100-TQFP (14x14)
Standard Package: 90
Catalog: PSOC 3 CY8C38xxx
Operating Supply Voltage: 1.71 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: CAN EBI/EMI I²C LIN SPI UART/USART USB
Peripherals: CapSense DMA LCD POR PWM WDT
Number of I/O: 62
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x20b D/A 4x8b
Oscillator Type: Internal
Family Name: CY8C3866
Alternative Parts (Cross-Reference): ML610Q408P-xxxTBZ03A ; P-IC18F67J60T-I/PF; P-IC18F97J60-I/PF 301; P-IC18F67J60T-I/PF 301;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 050721-CY8C3866AXI-040
Product Name Integrated Circuits(ICs)
Data Bus 8 Bit
Clock Speed 67 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details