Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3866AXI-039 CY8C3866AXI-039

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165864-CY8C3866AXI- 039 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J94-I/PF; ATMEGA256016AI; ATMEGA2560V-8AI; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165864-CY8C3866AXI- 039 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J94-I/PF; ATMEGA256016AI; ATMEGA2560V-8AI; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3866AXI-039 - 1165864-CY8C3866AXI-039 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3866AXI-039
1165864-CY8C3866AXI-039
Embedded - Embedded - Microcontrollers - CY8C3866AXI-039 1165864-CY8C3866AXI-039
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165864-CY8C3866AXI- 039 Series: PSOC 3 CY8C38xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 67MHz Package: 100-LQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 1x20b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C3866 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): PIC18F96J94-I/PF; ATMEGA256016AI; ATMEGA2560V-8AI; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165864-CY8C3866AXI-039
Series: PSOC 3 CY8C38xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 67MHz
Package: 100-LQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 1x20b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C3866
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): PIC18F96J94-I/PF; ATMEGA256016AI; ATMEGA2560V-8AI;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3866AXI-039 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3866AXI-039
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3866AXI-039
IC MCU 8BIT 64KB FLASH 100TQFP

IC MCU 8BIT 64KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165864-CY8C3866AXI-039 CY8C3866AXI-039
Product Name Embedded - Embedded - Microcontrollers - CY8C3866AXI-039 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details