Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C27643-24LFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080285-CY8C27643-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 260 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Alternative Parts (Cross-Reference): CY8C27643-24LTXIT; STM8AF5268TDY; STM8AF62A8TDY; CY8C27643-24LFXI; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080285-CY8C27643-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 260 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Alternative Parts (Cross-Reference): CY8C27643-24LTXIT; STM8AF5268TDY; STM8AF62A8TDY; CY8C27643-24LFXI; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 080285-CY8C27643-24LFXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
080285-CY8C27643-24LFXI
Integrated Circuits(ICs) 080285-CY8C27643-24LFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080285-CY8C27643-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C27xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 48-VFQFN Exposed Pad Manufacturer Device Package: 48-QFN (7x7) Standard Package: 260 Operating Supply Voltage: 3 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Alternative Parts (Cross-Reference): CY8C27643-24LTXIT; STM8AF5268TDY; STM8AF62A8TDY; CY8C27643-24LFXI; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080285-CY8C27643-24LFXI
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC1 CY8C27xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 48-VFQFN Exposed Pad
Manufacturer Device Package: 48-QFN (7x7)
Standard Package: 260
Operating Supply Voltage: 3 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: I²C SPI UART/USART
Peripherals: POR PWM WDT
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x14b; D/A 4x9b
Oscillator Type: Internal
Alternative Parts (Cross-Reference): CY8C27643-24LTXIT; STM8AF5268TDY; STM8AF62A8TDY; CY8C27643-24LFXI;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C27643-24LFXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C27643-24LFXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C27643-24LFXI
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080285-CY8C27643-24LFXI CY8C27643-24LFXI
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 24 MHz 24 MHz
RAM 16 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers