Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C27443-24PXI CY8C27443-24PXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718176-CY8C27443-24P XI Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: CY8C27443 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): CY8C27443-24PI; CY8C27443-24SXI; CY8C27443-24SXIT; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718176-CY8C27443-24P XI Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: CY8C27443 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): CY8C27443-24PI; CY8C27443-24SXI; CY8C27443-24SXIT; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C27443-24PXI - 718176-CY8C27443-24PXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C27443-24PXI
718176-CY8C27443-24PXI
Embedded - Embedded - Microcontrollers - CY8C27443-24PXI 718176-CY8C27443-24PXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718176-CY8C27443-24P XI Series: PSOC1 CY8C27xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x14b; D/A 4x9b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: CY8C27443 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): CY8C27443-24PI; CY8C27443-24SXI; CY8C27443-24SXIT; Introduction Date: August 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 718176-CY8C27443-24PXI
Series: PSOC1 CY8C27xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x14b; D/A 4x9b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: CY8C27443
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): CY8C27443-24PI; CY8C27443-24SXI; CY8C27443-24SXIT;
Introduction Date: August 27, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - CY8C27443-24PXI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
CY8C27443-24PXI
Microcontrollers CY8C27443-24PXI
IC MCU 8BIT 16KB FLASH 28DIP

IC MCU 8BIT 16KB FLASH 28DIP

Supplier's Site Datasheet
Microcontrollers - CY8C27443-24PXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C27443-24PXI
Microcontrollers CY8C27443-24PXI
M8C PSOC®1 CY8C27xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-PDIP

M8C PSOC®1 CY8C27xxx Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 718176-CY8C27443-24PXI CY8C27443-24PXI CY8C27443-24PXI
Product Name Embedded - Embedded - Microcontrollers - CY8C27443-24PXI Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 16 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.25 volts 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details