Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C26643-24PVI CY8C26643-24PVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141160-CY8C26643-24P VI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141160-CY8C26643-24P VI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C26643-24PVI - 141160-CY8C26643-24PVI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C26643-24PVI
141160-CY8C26643-24PVI
Embedded - Embedded - Microcontrollers - CY8C26643-24PVI 141160-CY8C26643-24PVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141160-CY8C26643-24P VI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141160-CY8C26643-24PVI
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C26643-24PVI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C26643-24PVI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C26643-24PVI
IC MCU 8BIT 16KB FLASH 48SSOP

IC MCU 8BIT 16KB FLASH 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 141160-CY8C26643-24PVI CY8C26643-24PVI
Product Name Embedded - Embedded - Microcontrollers - CY8C26643-24PVI Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
Clock Speed 24 MHz 24 MHz
RAM 16 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers