Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C25122-24PXI CY8C25122-24PXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203203-CY8C25122-24P XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203203-CY8C25122-24P XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C25122-24PXI - 203203-CY8C25122-24PXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C25122-24PXI
203203-CY8C25122-24PXI
Embedded - Embedded - Microcontrollers - CY8C25122-24PXI 203203-CY8C25122-24PXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203203-CY8C25122-24P XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203203-CY8C25122-24PXI
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C25122-24PXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C25122-24PXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C25122-24PXI
IC MCU 8BIT 4KB FLASH 8DIP

IC MCU 8BIT 4KB FLASH 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 203203-CY8C25122-24PXI CY8C25122-24PXI
Product Name Embedded - Embedded - Microcontrollers - CY8C25122-24PXI Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
Clock Speed 24 MHz 24 MHz
RAM 4 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042E24MCCKXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers