Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24894-24LFXIT CY8C24894-24LFXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080278-CY8C24894-24L FXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080278-CY8C24894-24L FXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24894-24LFXIT - 080278-CY8C24894-24LFXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24894-24LFXIT
080278-CY8C24894-24LFXIT
Embedded - Embedded - Microcontrollers - CY8C24894-24LFXIT 080278-CY8C24894-24LFXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080278-CY8C24894-24L FXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 2x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080278-CY8C24894-24LFXIT
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 49
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 2x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C24894-24LFXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C24894-24LFXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C24894-24LFXIT
IC MCU 8BIT 16KB FLASH 56QFN

IC MCU 8BIT 16KB FLASH 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080278-CY8C24894-24LFXIT CY8C24894-24LFXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C24894-24LFXIT Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
Clock Speed 24 MHz 24 MHz
RAM 16 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers