Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165806-CY8C24423A-2
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MCU 8-bit CY8Cxxx M8C 4KB Flash 2.5V/3.3V/5V 32-Pin QFN EP
IC MCU 8BIT 4KB FLASH 32QFN
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165806-CY8C24423A-24LFXI | 217-CY8C24423A-24LFXI | CY8C24423A-24LFXI |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C24423A-24LFXI | MCU 8-bit CY8Cxxx M8C 4KB Flash 2.5V/3.3V/5V 32-Pin QFN EP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | ||
| Life Cycle Stage | Obsolete | Removed | |
| Number | 8 | ||
| RAM | 0.2560 KB | 256 KB | |
| ROM Type | Flash |