Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C22113-24PI CY8C22113-24PI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040028-CY8C22113-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040028-CY8C22113-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C22113-24PI - 040028-CY8C22113-24PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C22113-24PI
040028-CY8C22113-24PI
Embedded - Embedded - Microcontrollers - CY8C22113-24PI 040028-CY8C22113-24PI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040028-CY8C22113-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 6 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 2x14b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040028-CY8C22113-24PI
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 6
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x14b; D/A 1x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 040028-CY8C22113-24PI
Product Name Embedded - Embedded - Microcontrollers - CY8C22113-24PI
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 24 MHz
RAM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers