Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C21323-24LFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089638-CY8C21323-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 24-VFQFN Exposed Pad Manufacturer Device Package: 24-QFN-EP (4x4) Standard Package: 980 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Family Name: CY8C21323 Alternative Parts (Cross-Reference): CY8C21323-24LFXIT; CY8C21323-24LQXI; CY8C21323-24LQXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089638-CY8C21323-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 24-VFQFN Exposed Pad Manufacturer Device Package: 24-QFN-EP (4x4) Standard Package: 980 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Family Name: CY8C21323 Alternative Parts (Cross-Reference): CY8C21323-24LFXIT; CY8C21323-24LQXI; CY8C21323-24LQXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 089638-CY8C21323-24LFXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
089638-CY8C21323-24LFXI
Integrated Circuits(ICs) 089638-CY8C21323-24LFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089638-CY8C21323-24L FXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 24-VFQFN Exposed Pad Manufacturer Device Package: 24-QFN-EP (4x4) Standard Package: 980 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Family Name: CY8C21323 Alternative Parts (Cross-Reference): CY8C21323-24LFXIT; CY8C21323-24LQXI; CY8C21323-24LQXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 089638-CY8C21323-24LFXI
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC1 CY8C21xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 24-VFQFN Exposed Pad
Manufacturer Device Package: 24-QFN-EP (4x4)
Standard Package: 980
Operating Supply Voltage: 2.4 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: I²C SPI UART/USART
Peripherals: POR PWM WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Family Name: CY8C21323
Alternative Parts (Cross-Reference): CY8C21323-24LFXIT; CY8C21323-24LQXI; CY8C21323-24LQXIT;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 089638-CY8C21323-24LFXI
Product Name Integrated Circuits(ICs)
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers