Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT CY8C20767-24FDXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867792-CY8C20767-24F DXCT Series: CapSense® Controllers Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Reel - TR Package: 30-XFBGA, WLCSP Mounting: Surface Mount Number of I/O: 27 Program Memory Type: FLASH (32kB) Part Status: Obsolete Family Name: CY8C20767 Categories: Integrated Circuits (ICs) Case / Package: 30-WLCSP (2.2x2.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20767-24FDXCT, -CY8C20767-24FDXCT-N D, CY8C20767-24FDXTR, CY8C20767-24FDXCTTR, CY8C20767-24FDXDKR, CY8C20767-24FDXTR-ND , CY8C20767-24FDXCT-ND , CY8C20767-24FDXCTCT, CY8C20767-24FDXDKR-N D, -CY8C20767-24FDXCTCT , -CY8C20767-24FDXCTDK R, CY8C20767-24FDXCTDKR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867792-CY8C20767-24F DXCT Series: CapSense® Controllers Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Reel - TR Package: 30-XFBGA, WLCSP Mounting: Surface Mount Number of I/O: 27 Program Memory Type: FLASH (32kB) Part Status: Obsolete Family Name: CY8C20767 Categories: Integrated Circuits (ICs) Case / Package: 30-WLCSP (2.2x2.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20767-24FDXCT, -CY8C20767-24FDXCT-N D, CY8C20767-24FDXTR, CY8C20767-24FDXCTTR, CY8C20767-24FDXDKR, CY8C20767-24FDXTR-ND , CY8C20767-24FDXCT-ND , CY8C20767-24FDXCTCT, CY8C20767-24FDXDKR-N D, -CY8C20767-24FDXCTCT , -CY8C20767-24FDXCTDK R, CY8C20767-24FDXCTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT - 867792-CY8C20767-24FDXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT
867792-CY8C20767-24FDXCT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT 867792-CY8C20767-24FDXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867792-CY8C20767-24F DXCT Series: CapSense® Controllers Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Reel - TR Package: 30-XFBGA, WLCSP Mounting: Surface Mount Number of I/O: 27 Program Memory Type: FLASH (32kB) Part Status: Obsolete Family Name: CY8C20767 Categories: Integrated Circuits (ICs) Case / Package: 30-WLCSP (2.2x2.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20767-24FDXCT, -CY8C20767-24FDXCT-N D, CY8C20767-24FDXTR, CY8C20767-24FDXCTTR, CY8C20767-24FDXDKR, CY8C20767-24FDXTR-ND , CY8C20767-24FDXCT-ND , CY8C20767-24FDXCTCT, CY8C20767-24FDXDKR-N D, -CY8C20767-24FDXCTCT , -CY8C20767-24FDXCTDK R, CY8C20767-24FDXCTDKR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867792-CY8C20767-24FDXCT
Series: CapSense® Controllers
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8C
Package: Reel - TR
Package: 30-XFBGA, WLCSP
Mounting: Surface Mount
Number of I/O: 27
Program Memory Type: FLASH (32kB)
Part Status: Obsolete
Family Name: CY8C20767
Categories: Integrated Circuits (ICs)
Case / Package: 30-WLCSP (2.2x2.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C20767-24FDXCT, -CY8C20767-24FDXCT-ND, CY8C20767-24FDXTR, CY8C20767-24FDXCTTR, CY8C20767-24FDXDKR, CY8C20767-24FDXTR-ND, CY8C20767-24FDXCT-ND, CY8C20767-24FDXCTCT, CY8C20767-24FDXDKR-ND, -CY8C20767-24FDXCTCT, -CY8C20767-24FDXCTDKR, CY8C20767-24FDXCTDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20767-24FDXCT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20767-24FDXCT
IC CAPSENCE 32K FLASH 30WLCSP

IC CAPSENCE 32K FLASH 30WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867792-CY8C20767-24FDXCT CY8C20767-24FDXCT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20767-24FDXCT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
I/O Ports 27
Package Type Other; 30-WLCSP (2.2x2.3)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers