Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 098572-CY8C20466-24L
Packaging: Tray
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 28
Program Memory Type: FLASH (32 kB)
Controller Series: CY8C20xx6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Multifunction Peripheral, CMOS
MULTIFUNCTION PERIPHERAL, CMOS
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 098572-CY8C20466-24LQXI | CY8C20466-24LQXI | CY8C20466-24LQXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8C20466-24LQXI | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed |
| RAM | 32 KB | 2 KB | |
| ROM Type | Flash; FLASH (32 kB) | ||
| Supply Voltage | 1.71 to 5.5 volts |