Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI CY8C20447-24LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916519-CY8C20447-24L QXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 29 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20447 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916519-CY8C20447-24L QXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 29 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20447 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI - 916519-CY8C20447-24LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI
916519-CY8C20447-24LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI 916519-CY8C20447-24LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916519-CY8C20447-24L QXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 29 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20447 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916519-CY8C20447-24LQXI
Series: CapSense® Controllers
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 29
Program Memory Type: FLASH (16kB)
Part Status: Obsolete
Family Name: CY8C20447
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20447-24LQXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20447-24LQXI
IC CAPSENCE 16K FLASH 32QFN

IC CAPSENCE 16K FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916519-CY8C20447-24LQXI CY8C20447-24LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20447-24LQXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 2 KB
ROM Type Flash; FLASH (16kB)
I/O Ports 29
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details