Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT CY8C20247-24LKXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031779-CY8C20247-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (16 kB) Controller Series: CY8C20xx7/S Family Name: CY8C20247 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 2K x 8 Introduction Date: March 15, 2003 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031779-CY8C20247-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (16 kB) Controller Series: CY8C20xx7/S Family Name: CY8C20247 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 2K x 8 Introduction Date: March 15, 2003 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT - 1031779-CY8C20247-24LKXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT
1031779-CY8C20247-24LKXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT 1031779-CY8C20247-24LKXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031779-CY8C20247-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (16 kB) Controller Series: CY8C20xx7/S Family Name: CY8C20247 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 2K x 8 Introduction Date: March 15, 2003 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031779-CY8C20247-24LKXIT
Packaging: Reel - TR
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 13
Program Memory Type: FLASH (16 kB)
Controller Series: CY8C20xx7/S
Family Name: CY8C20247
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 2K x 8
Introduction Date: March 15, 2003
ECCN: ERA99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20247-24LKXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20247-24LKXIT
IC CAPSENCE 16K FLASH 16QFN

IC CAPSENCE 16K FLASH 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031779-CY8C20247-24LKXIT CY8C20247-24LKXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247-24LKXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Removed
RAM 16 KB 2 KB
ROM Type Flash; FLASH (16 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers