Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C201A0-LDX2IT CY8C201A0-LDX2IT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718175-CY8C201A0-LDX 2IT Packaging: Tape and Reel Type: Buttons, Slider Number of Inputs: Up to 6 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 5 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718175-CY8C201A0-LDX 2IT Packaging: Tape and Reel Type: Buttons, Slider Number of Inputs: Up to 6 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 5 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C201A0-LDX2IT
718175-CY8C201A0-LDX2IT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C201A0-LDX2IT 718175-CY8C201A0-LDX2IT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718175-CY8C201A0-LDX 2IT Packaging: Tape and Reel Type: Buttons, Slider Number of Inputs: Up to 6 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 5 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 718175-CY8C201A0-LDX2IT
Packaging: Tape and Reel
Type: Buttons, Slider
Number of Inputs: Up to 6
Interface: I2C
Supply Current: 1.5mA
Proximity Detection: No
LED Driver Channels: Up to 5
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-UFQFN
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 718175-CY8C201A0-LDX2IT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C201A0-LDX2IT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7349KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details