Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-SX2I CY8C20180-SX2I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165762-CY8C20180-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 8 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20180 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2IT; CY8CMBR3110-SX2I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165762-CY8C20180-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 8 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20180 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2IT; CY8CMBR3110-SX2I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-SX2I
1165762-CY8C20180-SX2I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-SX2I 1165762-CY8C20180-SX2I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165762-CY8C20180-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 8 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20180 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2IT; CY8CMBR3110-SX2I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165762-CY8C20180-SX2I
Series: CapSense Express
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Inputs: Up to 8
Operating Supply Voltage: 2.4 V ~ 5.25 V
Interface: I2C
Family Name: CY8C20180
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY8C20180-SX2IT; CY8CMBR3110-SX2I;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 1165762-CY8C20180-SX2I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-SX2I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1150507A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details