Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-LDX2I CY8C20180-LDX2I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050704-CY8C20180-LDX 2I Packaging: Tray Type: Buttons Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.4 V to 5.25 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050704-CY8C20180-LDX 2I Packaging: Tray Type: Buttons Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.4 V to 5.25 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-LDX2I
050704-CY8C20180-LDX2I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-LDX2I 050704-CY8C20180-LDX2I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050704-CY8C20180-LDX 2I Packaging: Tray Type: Buttons Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.4 V to 5.25 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050704-CY8C20180-LDX2I
Packaging: Tray
Type: Buttons
Number of Inputs: Up to 8
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.4 V to 5.25 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 050704-CY8C20180-LDX2I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20180-LDX2I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60160-ATG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details