Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203193-CY8C20160-SX2
Category: Sensors,Transducers
Family: Capacitive Touch Sensors, Proximity Sensor ICs
Series: CapSense? Express?
Packaging: Reel(TR)
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Number of Inputs: Up to 6
Operating Supply Voltage: 2.4 V ~ 5.25 V
Interface: I2C
Current - Supply: 1.5mA
Proximity Detection: No
LED Driver Channels: Up to 6
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203193-CY8C20160-SX2IT |
| Product Name | Sensors,Transducers |