Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20111-SX1I CY8C20111-SX1I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165758-CY8C20111-SX 1I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20111-SX1I Proximity Detection: No LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY8C20111-SX1IT; CY8CMBR3102-SX1I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165758-CY8C20111-SX 1I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20111-SX1I Proximity Detection: No LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY8C20111-SX1IT; CY8CMBR3102-SX1I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20111-SX1I
1165758-CY8C20111-SX1I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20111-SX1I 1165758-CY8C20111-SX1I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165758-CY8C20111-SX 1I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20111-SX1I Proximity Detection: No LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY8C20111-SX1IT; CY8CMBR3102-SX1I; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165758-CY8C20111-SX1I
Series: CapSense Express
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Inputs: Up to 1
Operating Supply Voltage: 2.4 V ~ 5.25 V
Interface: I2C
Family Name: CY8C20111-SX1I
Proximity Detection: No
LED Driver Channels: Up to 1
Categories: Sensors, Transducers
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY8C20111-SX1IT; CY8CMBR3102-SX1I;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 1165758-CY8C20111-SX1I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20111-SX1I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3106S-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details