Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-SX2I CY8C20110-SX2I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165757-CY8C20110-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20110 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20110-SX2IT; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165757-CY8C20110-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20110 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20110-SX2IT; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-SX2I
1165757-CY8C20110-SX2I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-SX2I 1165757-CY8C20110-SX2I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165757-CY8C20110-SX 2I Series: CapSense Express Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 2.4 V ~ 5.25 V Interface: I2C Family Name: CY8C20110 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Operating Supply Current: 1.5mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20110-SX2IT; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165757-CY8C20110-SX2I
Series: CapSense Express
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Inputs: Up to 10
Operating Supply Voltage: 2.4 V ~ 5.25 V
Interface: I2C
Family Name: CY8C20110
Proximity Detection: No
LED Driver Channels: Up to 10
Categories: Sensors, Transducers
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY8C20110-SX2IT;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 1165757-CY8C20110-SX2I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-SX2I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details