Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-LDX2IT CY8C20110-LDX2IT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080259-CY8C20110-LDX 2IT Packaging: Tape and Reel Type: Buttons Number of Inputs: Up to 10 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 10 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Alternative Parts (Cross-Reference): CY8C20110-LDX2I; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080259-CY8C20110-LDX 2IT Packaging: Tape and Reel Type: Buttons Number of Inputs: Up to 10 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 10 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Alternative Parts (Cross-Reference): CY8C20110-LDX2I; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-LDX2IT
080259-CY8C20110-LDX2IT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-LDX2IT 080259-CY8C20110-LDX2IT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080259-CY8C20110-LDX 2IT Packaging: Tape and Reel Type: Buttons Number of Inputs: Up to 10 Interface: I2C Supply Current: 1.5mA Proximity Detection: No LED Driver Channels: Up to 10 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-UFQFN Alternative Parts (Cross-Reference): CY8C20110-LDX2I; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.25V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080259-CY8C20110-LDX2IT
Packaging: Tape and Reel
Type: Buttons
Number of Inputs: Up to 10
Interface: I2C
Supply Current: 1.5mA
Proximity Detection: No
LED Driver Channels: Up to 10
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-UFQFN
Alternative Parts (Cross-Reference): CY8C20110-LDX2I;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 080259-CY8C20110-LDX2IT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8C20110-LDX2IT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2135-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details