Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI CY8C20075-24LKXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867787-CY8C20075-24L KXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8C20075 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867787-CY8C20075-24L KXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8C20075 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI - 867787-CY8C20075-24LKXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI
867787-CY8C20075-24LKXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI 867787-CY8C20075-24LKXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867787-CY8C20075-24L KXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Program Memory Type: FLASH (8kB) Family Name: CY8C20075 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867787-CY8C20075-24LKXI
Series: CapSense® Controllers
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Package: Tray
Package: 16-UFQFN
Mounting: Surface Mount
Program Memory Type: FLASH (8kB)
Family Name: CY8C20075
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Microcontrollers - 2015-CY8C20075-24LKXI-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2015-CY8C20075-24LKXI-ND
Application Specific Microcontrollers 2015-CY8C20075-24LKXI-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20075-24LKXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20075-24LKXI
IC CAPSENSE 8K FLASH 16 QFN

IC CAPSENSE 8K FLASH 16 QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867787-CY8C20075-24LKXI 2015-CY8C20075-24LKXI-ND CY8C20075-24LKXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20075-24LKXI Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 8 KB 1 KB 1 KB
ROM Type Flash; FLASH (8kB) Flash
Package Type Other; 16-QFN (3x3) Other; 16-UFQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details