Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI CY8C20066A-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165755-CY8C20066A-2 4LTXI Series: CapSense Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: Capacitive Sensing Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, USB Number of I/O: 36 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CY8C20066A-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165755-CY8C20066A-2 4LTXI Series: CapSense Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: Capacitive Sensing Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, USB Number of I/O: 36 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CY8C20066A-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI - 1165755-CY8C20066A-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI
1165755-CY8C20066A-24LTXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI 1165755-CY8C20066A-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165755-CY8C20066A-2 4LTXI Series: CapSense Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: Capacitive Sensing Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, USB Number of I/O: 36 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20066A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CY8C20066A-24LTXIT; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165755-CY8C20066A-24LTXI
Series: CapSense Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 48-VFQFN Exposed Pad
Applications: Capacitive Sensing
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI, USB
Number of I/O: 36
Program Memory Type: FLASH (32 kB)
RAM Size: 2K x 8
Controller Series: CY8C20xx6A
Family Name: CY8C20066A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CY8C20066A-24LTXIT;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY8C20066A-24LTXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20066A-24LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20066A-24LTXI
IC CAPSENSE PSOC 32K 48QFN

IC CAPSENSE PSOC 32K 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165755-CY8C20066A-24LTXI CY8C20066A-24LTXI CY8C20066A-24LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20066A-24LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface I²C; SPI; USB; I2C, SPI, USB
I/O Ports 36
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers