Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY89697BPFM-G-351E1 CY89697BPFM-G-351E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925841-CY89697BPFM-G -351E1 Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 428-CY89697BPFM-G-35 1E1, MB89697BPFM-G-351E1, MB89697BPFM-G-351E1- ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925841-CY89697BPFM-G -351E1 Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 428-CY89697BPFM-G-35 1E1, MB89697BPFM-G-351E1, MB89697BPFM-G-351E1- ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY89697BPFM-G-351E1 - 925841-CY89697BPFM-G-351E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY89697BPFM-G-351E1
925841-CY89697BPFM-G-351E1
Embedded - Embedded - Microcontrollers - CY89697BPFM-G-351E1 925841-CY89697BPFM-G-351E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925841-CY89697BPFM-G -351E1 Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 428-CY89697BPFM-G-35 1E1, MB89697BPFM-G-351E1, MB89697BPFM-G-351E1- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925841-CY89697BPFM-G-351E1
Features: - series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: 428-CY89697BPFM-G-351E1, MB89697BPFM-G-351E1, MB89697BPFM-G-351E1-ND

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY89697BPFM-G-351E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY89697BPFM-G-351E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY89697BPFM-G-351E1
IC MCU 8BIT FFMC-8L-0.5 64LQFP

IC MCU 8BIT FFMC-8L-0.5 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925841-CY89697BPFM-G-351E1 CY89697BPFM-G-351E1
Product Name Embedded - Embedded - Microcontrollers - CY89697BPFM-G-351E1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details