Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT CY7C68053-56BAXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040025-CY7C68053-56B AXIT Packaging: Reel - TR Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VFBGA (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68053-56BAXI; Introduction Date: February 15, 2006 ECCN: 3A991.a.3 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040025-CY7C68053-56B AXIT Packaging: Reel - TR Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VFBGA (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68053-56BAXI; Introduction Date: February 15, 2006 ECCN: 3A991.a.3 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT - 040025-CY7C68053-56BAXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT
040025-CY7C68053-56BAXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT 040025-CY7C68053-56BAXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040025-CY7C68053-56B AXIT Packaging: Reel - TR Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VFBGA (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68053-56BAXI; Introduction Date: February 15, 2006 ECCN: 3A991.a.3 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040025-CY7C68053-56BAXIT
Packaging: Reel - TR
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 56
Program Memory Type: ROMless
Controller Series: CY7C680xx
Family Name: CY7C68053
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-VFBGA (5x5)
Supply Voltage - Operating: 1.71 V to 1.89 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY7C68053-56BAXI;
Introduction Date: February 15, 2006
ECCN: 3A991.a.3
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU MOBL-USB 56VFBGA - 217-CY7C68053-56BAXIT - Utmel Electronic Limited
Hong Kong, China
IC MCU MOBL-USB 56VFBGA
217-CY7C68053-56BAXIT
IC MCU MOBL-USB 56VFBGA 217-CY7C68053-56BAXIT
IC MCU MOBL-USB 56VFBGA

IC MCU MOBL-USB 56VFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68053-56BAXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68053-56BAXIT
IC MCU MOBL-USB 56VFBGA

IC MCU MOBL-USB 56VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 040025-CY7C68053-56BAXIT 217-CY7C68053-56BAXIT CY7C68053-56BAXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68053-56BAXIT IC MCU MOBL-USB 56VFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active Active
RAM 16 KB 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 1.71 to 1.89 volts 3.3 volts 1.89 to 1.71 volts
I/O Ports 56
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers