Cypress Semiconductor Corp. Memory - Memory - Controllers - CY7C68034-56LTXC CY7C68034-56LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165736-CY7C68034-56 LTXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LFXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165736-CY7C68034-56 LTXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LFXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - CY7C68034-56LTXC - 1165736-CY7C68034-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - CY7C68034-56LTXC
1165736-CY7C68034-56LTXC
Memory - Memory - Controllers - CY7C68034-56LTXC 1165736-CY7C68034-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165736-CY7C68034-56 LTXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LFXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165736-CY7C68034-56LTXC
Series: EZ-USB NX2LP-Flex
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 56-VFQFN Exposed Pad
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: CY7C68034
Controller Type: NAND Flash - USB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN-EP (8x8)
Alternative Parts (Cross-Reference): CY7C68034-56LFXC;
Introduction Date: March 25, 2004
ECCN: 3A991.a.3
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1165736-CY7C68034-56LTXC
Product Name Memory - Memory - Controllers - CY7C68034-56LTXC
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00061887 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers