Cypress Semiconductor Corp. Memory - Memory - Controllers - CY7C68034-56LFXC CY7C68034-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165735-CY7C68034-56 LFXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LTXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165735-CY7C68034-56 LFXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LTXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - CY7C68034-56LFXC - 1165735-CY7C68034-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - CY7C68034-56LFXC
1165735-CY7C68034-56LFXC
Memory - Memory - Controllers - CY7C68034-56LFXC 1165735-CY7C68034-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165735-CY7C68034-56 LFXC Series: EZ-USB NX2LP-Flex Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: CY7C68034 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68034-56LTXC; Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165735-CY7C68034-56LFXC
Series: EZ-USB NX2LP-Flex
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 56-VFQFN Exposed Pad
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: CY7C68034
Controller Type: NAND Flash - USB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN-EP (8x8)
Alternative Parts (Cross-Reference): CY7C68034-56LTXC;
Introduction Date: March 25, 2004
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1165735-CY7C68034-56LFXC
Product Name Memory - Memory - Controllers - CY7C68034-56LFXC
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory, 1Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8277 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details