Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC CY7C68016A-56LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165732-CY7C68016A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165732-CY7C68016A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC - 1165732-CY7C68016A-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC
1165732-CY7C68016A-56LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC 1165732-CY7C68016A-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165732-CY7C68016A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165732-CY7C68016A-56LTXC
Series: EZ-USB FX2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 56-VFQFN Exposed Pad
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB, USART
Number of I/O: 26
Program Memory Type: ROMless
RAM Size: 16K x 8
Controller Series: CY7C680xx
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1;
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68016A-56LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68016A-56LTXC
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165732-CY7C68016A-56LTXC CY7C68016A-56LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface I²C; USART; USB; I2C, USB, USART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details