Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC CY7C68016A-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165731-CY7C68016A-5 6LFXC Series: EZ-USB FX2LP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C680xx Family Name: CY7C68016A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68016A-56LFXCT; CY7C68016A-56LTXC; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165731-CY7C68016A-5 6LFXC Series: EZ-USB FX2LP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C680xx Family Name: CY7C68016A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68016A-56LFXCT; CY7C68016A-56LTXC; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC - 1165731-CY7C68016A-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC
1165731-CY7C68016A-56LFXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC 1165731-CY7C68016A-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165731-CY7C68016A-5 6LFXC Series: EZ-USB FX2LP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 26 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C680xx Family Name: CY7C68016A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Alternative Parts (Cross-Reference): CY7C68016A-56LFXCT; CY7C68016A-56LTXC; Introduction Date: February 03, 2005 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165731-CY7C68016A-56LFXC
Series: EZ-USB FX2LP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 56-VFQFN Exposed Pad
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB, USART
Number of I/O: 26
Program Memory Type: ROMless
RAM Size: 16K x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C680xx
Family Name: CY7C68016A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN-EP (8x8)
Alternative Parts (Cross-Reference): CY7C68016A-56LFXCT; CY7C68016A-56LTXC;
Introduction Date: February 03, 2005
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68016A-56LFXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68016A-56LFXC
IC MCU USB PERIPH HI SPD 56VQFN

IC MCU USB PERIPH HI SPD 56VQFN

Supplier's Site
IC MCU USB PERIPH HI SPD 56VQFN - 217-CY7C68016A-56LFXC - Utmel Electronic Limited
Hong Kong, China
IC MCU USB PERIPH HI SPD 56VQFN
217-CY7C68016A-56LFXC
IC MCU USB PERIPH HI SPD 56VQFN 217-CY7C68016A-56LFXC
IC MCU USB PERIPH HI SPD 56VQFN

IC MCU USB PERIPH HI SPD 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165731-CY7C68016A-56LFXC CY7C68016A-56LFXC 217-CY7C68016A-56LFXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68016A-56LFXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific IC MCU USB PERIPH HI SPD 56VQFN
RAM 16 KB 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts 3.3 volts
Serial Interface I²C; USART; USB; I2C, USB, USART I²C; USART; USB; I2C, USB, USART
I/O Ports 26
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details