Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56BAXC CY7C68014A-56BAXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916509-CY7C68014A-56 BAXC Series: EZ-USB FX2LP™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFBGA Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (5x5) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916509-CY7C68014A-56 BAXC Series: EZ-USB FX2LP™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFBGA Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (5x5) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56BAXC - 916509-CY7C68014A-56BAXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56BAXC
916509-CY7C68014A-56BAXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56BAXC 916509-CY7C68014A-56BAXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916509-CY7C68014A-56 BAXC Series: EZ-USB FX2LP™ Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: Tray Package: 56-VFBGA Mounting: Surface Mount Number of I/O: 24 Program Memory Type: ROMless Part Status: Obsolete Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Case / Package: 56-VFBGA (5x5) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916509-CY7C68014A-56BAXC
Series: EZ-USB FX2LP™
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: Tray
Package: 56-VFBGA
Mounting: Surface Mount
Number of I/O: 24
Program Memory Type: ROMless
Part Status: Obsolete
Family Name: CY7C68014
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFBGA (5x5)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - CY7C68014A-56BAXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS, PBGA56

USB Bus Controller, CMOS, PBGA56

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C68014A-56BAXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C68014A-56BAXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C68014A-56BAXC
8-BIT, EEPROM, 8051 CPU

8-BIT, EEPROM, 8051 CPU

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916509-CY7C68014A-56BAXC CY7C68014A-56BAXC CY7C68014A-56BAXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56BAXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ROM Type ROMLess; ROMless
I/O Ports 24
Package Type Other; 56-VFBGA (5x5) BGA; Other; BGA56
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers