Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC CY7C68014A-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080256-CY7C68014A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080256-CY7C68014A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC - 080256-CY7C68014A-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC
080256-CY7C68014A-100AXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC 080256-CY7C68014A-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080256-CY7C68014A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080256-CY7C68014A-100AXC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 40
Program Memory Type: ROMless
Controller Series: CY7C680xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C68014A-100AXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS, PQFP100

Microcontroller, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68014A-100AXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68014A-100AXC
IC MCU USB PERIPH HI SPD 100LQFP

IC MCU USB PERIPH HI SPD 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080256-CY7C68014A-100AXC CY7C68014A-100AXC CY7C68014A-100AXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Obsolete Active
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers