Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI CY7C68013A-56PVXI

Description
USB Bus Controller, CMOS, PDSO56
Request a Quote Datasheet
Description
USB Bus Controller, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C68013A-56PVXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS, PDSO56

USB Bus Controller, CMOS, PDSO56

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI - 080255-CY7C68013A-56PVXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI
080255-CY7C68013A-56PVXI
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI 080255-CY7C68013A-56PVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080255-CY7C68013A-56 PVXI Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-56PVXI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013A-56PVXCES; CY7C68013A56PVXCT; Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080255-CY7C68013A-56PVXI
Packaging: Tube/Rail
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: CY7C680xx
Family Name: CY7C68013A-56PVXI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY7C68013A-56PVXCES; CY7C68013A56PVXCT;
Introduction Date: July 14, 2004
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013A-56PVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013A-56PVXI
IC MCU USB PERIPH HI SPD 56-SSOP

IC MCU USB PERIPH HI SPD 56-SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C68013A-56PVXI 080255-CY7C68013A-56PVXI CY7C68013A-56PVXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete Active Active
Serial Interface USB
Package Type SOP; SSOP; Other; PG-SSOP-56 SOP; SSOP; Other; 56-SSOP SSOP
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers