Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC CY7C68013A-128AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086386-CY7C68013A-12 8AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-128AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Wireless
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086386-CY7C68013A-12 8AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-128AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC - 086386-CY7C68013A-128AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC
086386-CY7C68013A-128AXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC 086386-CY7C68013A-128AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086386-CY7C68013A-12 8AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-128AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086386-CY7C68013A-128AXC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 40
Program Memory Type: ROMless
Controller Series: CY7C680xx
Family Name: CY7C68013A-128AXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Introduction Date: July 14, 2004
ECCN: 3A991.a.3
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Wireless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013A-128AXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013A-128AXC
IC MCU USB PERIPH HI SPD 128LQFP

IC MCU USB PERIPH HI SPD 128LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - CY7C68013A-128AXC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
CY7C68013A-128AXC
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) CY7C68013A-128AXC
QFP-128(14x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

QFP-128(14x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086386-CY7C68013A-128AXC CY7C68013A-128AXC CY7C68013A-128AXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Life Cycle Stage Active Active
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers