Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC CY7C68013-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050698-CY7C68013-100 AC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013-100AXC; CY7C68013-100ACT; CY7C68013-128AC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050698-CY7C68013-100 AC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013-100AXC; CY7C68013-100ACT; CY7C68013-128AC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC - 050698-CY7C68013-100AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC
050698-CY7C68013-100AC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC 050698-CY7C68013-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050698-CY7C68013-100 AC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013-100AXC; CY7C68013-100ACT; CY7C68013-128AC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050698-CY7C68013-100AC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 40
Program Memory Type: ROMless
Controller Series: CY7C680xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY7C68013-100AXC; CY7C68013-100ACT; CY7C68013-128AC;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013-100AC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013-100AC
IC MCU USB PERIPH HI SPD 100LQFP

IC MCU USB PERIPH HI SPD 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050698-CY7C68013-100AC CY7C68013-100AC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details