Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC CY7C65113C-SXC

Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C65113C-SXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC - 000425-CY7C65113C-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC
000425-CY7C65113C-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC 000425-CY7C65113C-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000425-CY7C65113C-SX C Packaging: Tube/Rail Core Processor: M8 Applications: USB Hub/Microcontroller Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: OTP (8 kB) Controller Series: USB Hub Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000425-CY7C65113C-SXC
Packaging: Tube/Rail
Core Processor: M8
Applications: USB Hub/Microcontroller
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: OTP (8 kB)
Controller Series: USB Hub
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C65113C-SXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C65113C-SXC
IC MCU 8K FULL SPEED USB 28-SOIC

IC MCU 8K FULL SPEED USB 28-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C65113C-SXC 000425-CY7C65113C-SXC CY7C65113C-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113C-SXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed
ROM Type OTP OTP; OTP (8 kB)
Package Type SOP; Other; SOP28 SOIC; Other; 28-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - C164CM4EFABFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
5 suppliers