Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC CY7C64714-128AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165702-CY7C64714-12 8AXC Series: EZ-USB FX1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 128-LQFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 40 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C647xx Family Name: CY7C64714 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 128-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C64714-100AXC; CY7C64713-128AXC; Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165702-CY7C64714-12 8AXC Series: EZ-USB FX1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 128-LQFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 40 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C647xx Family Name: CY7C64714 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 128-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C64714-100AXC; CY7C64713-128AXC; Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC - 1165702-CY7C64714-128AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC
1165702-CY7C64714-128AXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC 1165702-CY7C64714-128AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165702-CY7C64714-12 8AXC Series: EZ-USB FX1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 128-LQFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 40 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C647xx Family Name: CY7C64714 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 128-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C64714-100AXC; CY7C64713-128AXC; Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165702-CY7C64714-128AXC
Series: EZ-USB FX1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 128-LQFP
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Interface: I2C, USB, USART
Number of I/O: 40
Program Memory Type: ROMless
RAM Size: 16K x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C647xx
Family Name: CY7C64714
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 128-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C64714-100AXC; CY7C64713-128AXC;
Introduction Date: August 18, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64714-128AXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64714-128AXC
IC MCU USB EZ FX1 16KB 128LQFP

IC MCU USB EZ FX1 16KB 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165702-CY7C64714-128AXC CY7C64714-128AXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64714-128AXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3.15 to 3.45 volts 3.45 to 3.15 volts
Serial Interface I²C; USART; USB; I2C, USB, USART
I/O Ports 40
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C53041240 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers