Cypress Semiconductor Corp. Integrated Circuits(ICs) CY7C64713-56PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203180-CY7C64713-56P VXC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-BSSOP (0.295", 7.50mm Width) Manufacturer Device Package: 56-SSOP Applications: USB Microcontroller Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Alternative Parts (Cross-Reference): MAX3420EETG+T; CY7C68013A56PVXCT; CY7C64713-56LTXC; CY7C64713-56PVXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203180-CY7C64713-56P VXC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-BSSOP (0.295", 7.50mm Width) Manufacturer Device Package: 56-SSOP Applications: USB Microcontroller Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Alternative Parts (Cross-Reference): MAX3420EETG+T; CY7C68013A56PVXCT; CY7C64713-56LTXC; CY7C64713-56PVXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 203180-CY7C64713-56PVXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
203180-CY7C64713-56PVXC
Integrated Circuits(ICs) 203180-CY7C64713-56PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203180-CY7C64713-56P VXC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-BSSOP (0.295", 7.50mm Width) Manufacturer Device Package: 56-SSOP Applications: USB Microcontroller Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Alternative Parts (Cross-Reference): MAX3420EETG+T; CY7C68013A56PVXCT; CY7C64713-56LTXC; CY7C64713-56PVXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203180-CY7C64713-56PVXC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers - Application Specific
Series: EZ-USB FX1?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Device Package: 56-SSOP
Applications: USB Microcontroller
Operating Supply Voltage: 3.15 V ~ 3.45 V
Interface: I2C, USB, USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Controller Series: CY7C647xx
Alternative Parts (Cross-Reference): MAX3420EETG+T; CY7C68013A56PVXCT; CY7C64713-56LTXC; CY7C64713-56PVXC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64713-56PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64713-56PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64713-56PVXC
IC MCU USB EZ FX1 16KB 56-SSOP

IC MCU USB EZ FX1 16KB 56-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 203180-CY7C64713-56PVXC CY7C64713-56PVXC
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3.15 to 3.45 volts 3.45 to 3.15 volts
Serial Interface I²C; USART; USB; I2C, USB, USART
I/O Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7624AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details