Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64713-56LTXC

Description
Win Source Part Number: 1054390-CY7C64713-56 LTXC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1™ Core Processor: 8051 Package: Tray Applications: USB Microcontroller Standard Package: 260 Mounting: SMD (SMT) Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C68014A-56LTXC; CY7C68015A-56LTXC; CY7C68016A-56LTXC; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C64713-56LTX C,CYPCYPCY7C64713-56 LTXC,CY7C6471356LTXC ,428-2929,-CY7C64713 -56LTXC Base Product Number: CY7C64713 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054390-CY7C64713-56 LTXC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1™ Core Processor: 8051 Package: Tray Applications: USB Microcontroller Standard Package: 260 Mounting: SMD (SMT) Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C68014A-56LTXC; CY7C68015A-56LTXC; CY7C68016A-56LTXC; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C64713-56LTX C,CYPCYPCY7C64713-56 LTXC,CY7C6471356LTXC ,428-2929,-CY7C64713 -56LTXC Base Product Number: CY7C64713 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1054390-CY7C64713-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1054390-CY7C64713-56LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1054390-CY7C64713-56LTXC
Win Source Part Number: 1054390-CY7C64713-56 LTXC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-USB FX1™ Core Processor: 8051 Package: Tray Applications: USB Microcontroller Standard Package: 260 Mounting: SMD (SMT) Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C647xx Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C68014A-56LTXC; CY7C68015A-56LTXC; CY7C68016A-56LTXC; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C64713-56LTX C,CYPCYPCY7C64713-56 LTXC,CY7C6471356LTXC ,428-2929,-CY7C64713 -56LTXC Base Product Number: CY7C64713 Product Status: Obsolete

Win Source Part Number: 1054390-CY7C64713-56LTXC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: EZ-USB FX1™
Core Processor: 8051
Package: Tray
Applications: USB Microcontroller
Standard Package: 260
Mounting: SMD (SMT)
Interface: I2C, USB, USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Controller Series: CY7C647xx
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C68014A-56LTXC; CY7C68015A-56LTXC; CY7C68016A-56LTXC;
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C64713-56LTXC,CYPCYPCY7C64713-56LTXC,CY7C6471356LTXC,428-2929,-CY7C64713-56LTXC
Base Product Number: CY7C64713
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64713-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64713-56LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64713-56LTXC
IC MCU USB PHERIPH FX1 56VQFN

IC MCU USB PHERIPH FX1 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1054390-CY7C64713-56LTXC CY7C64713-56LTXC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3.15 to 3.45 volts 3.45 to 3.15 volts
Serial Interface I²C; USART; USB; I2C, USB, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - C164CM4EFABFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
5 suppliers