Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080247-CY7C64713-128
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 40
Program Memory Type: ROMless
Controller Series: CY7C647xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x20)
Supply Voltage - Operating: 3.15 V to 3.45 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY7C64714-128AXC; CY7C64714-100AXC; CY7C64713-128AXC;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU USB EZ FX1 16KB 128LQFP
MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 080247-CY7C64713-128AXC | CY7C64713-128AXC | 217-CY7C64713-128AXC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-128AXC | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin TQFP |
| Life Cycle Stage | Active | Removed | Active |
| RAM | 16 KB | 16 KB | 16 KB |
| ROM Type | ROMLess; ROMless | ROMLess; ROM | |
| Supply Voltage | 3.15 to 3.45 volts | 3.45 to 3.15 volts | 3.3 volts |
| I/O Ports | 40 |