Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC CY7C64613-52NC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084798-CY7C64613-52N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: CY7C646xx Family Name: CY7C64613-52NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): CY7C64613-52NXC; CY7C64713-56LFXC; CY7C68013-128AXCT; CY7C68013A-128AXC; Introduction Date: May 11, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084798-CY7C64613-52N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: CY7C646xx Family Name: CY7C64613-52NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): CY7C64613-52NXC; CY7C64713-56LFXC; CY7C68013-128AXCT; CY7C68013A-128AXC; Introduction Date: May 11, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC - 084798-CY7C64613-52NC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC
084798-CY7C64613-52NC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC 084798-CY7C64613-52NC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084798-CY7C64613-52N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: CY7C646xx Family Name: CY7C64613-52NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): CY7C64613-52NXC; CY7C64713-56LFXC; CY7C68013-128AXCT; CY7C68013A-128AXC; Introduction Date: May 11, 2000 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 084798-CY7C64613-52NC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: ROMless
Controller Series: CY7C646xx
Family Name: CY7C64613-52NC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): CY7C64613-52NXC; CY7C64713-56LFXC; CY7C68013-128AXCT; CY7C68013A-128AXC;
Introduction Date: May 11, 2000
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64613-52NC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64613-52NC
IC MCU USB EZ FX 8K RAM 52QFP

IC MCU USB EZ FX 8K RAM 52QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 084798-CY7C64613-52NC CY7C64613-52NC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-52NC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 8 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
 - C164CI8EMCBKXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers