Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165700-CY7C64613-12
Series: EZ-USB FX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 128-BFQFP
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB, USART
Number of I/O: 40
Program Memory Type: ROMless
RAM Size: 8K x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C646xx
Family Name: CY7C64613
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 128-PQFP (14x20)
Alternative Parts (Cross-Reference): CY7C64613-128NXC; EZ-USB FX2; CY7C68013-128AC;
Introduction Date: May 11, 2000
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU USB EZ FX 8K RAM 128BQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165700-CY7C64613-128NC | CY7C64613-128NC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-128NC | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 8 KB | 8 KB |
| ROM Type | ROMLess; ROMless | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts |
| Serial Interface | I²C; USART; USB; I2C, USB, USART | |
| I/O Ports | 40 |