Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64356-48LTXC CY7C64356-48LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867778-CY7C64356-48L TXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (32kB) Family Name: CY7C64356 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Other Part Number: CY7C6435648LTXC, 428-2890, -CY7C64356-48LTXC, 2015-CY7C64356-48LTX C
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867778-CY7C64356-48L TXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (32kB) Family Name: CY7C64356 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Other Part Number: CY7C6435648LTXC, 428-2890, -CY7C64356-48LTXC, 2015-CY7C64356-48LTX C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64356-48LTXC - 867778-CY7C64356-48LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64356-48LTXC
867778-CY7C64356-48LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64356-48LTXC 867778-CY7C64356-48LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867778-CY7C64356-48L TXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 36 Program Memory Type: FLASH (32kB) Family Name: CY7C64356 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Other Part Number: CY7C6435648LTXC, 428-2890, -CY7C64356-48LTXC, 2015-CY7C64356-48LTX C

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867778-CY7C64356-48LTXC
Series: enCoRe™ V
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8C
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 36
Program Memory Type: FLASH (32kB)
Family Name: CY7C64356
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140
Other Part Number: CY7C6435648LTXC, 428-2890, -CY7C64356-48LTXC, 2015-CY7C64356-48LTXC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C64356-48LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C64356-48LTXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C64356-48LTXC
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867778-CY7C64356-48LTXC CY7C64356-48LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64356-48LTXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
I/O Ports 36
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers